Appleton Electric Rigid/EMT Conduit Hub HUB-100B

Description
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.81 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.81 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-100B - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-100B
Rigid/EMT Conduit Hub HUB-100B
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.81 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL
  • 1.81 INCH DIA X 0.97 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKNUT BONDING SCREW
  • 1 INCH TRADE SIZE
  • DUSTTIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES BONDING SCREW
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-100B
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details