Emerson SolaHD Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;3kVA;10In.W;7In.D;12In. HS5F3AS

Description
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Datasheet
Description
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;3kVA;10In.W;7In.D;12In. - 70209168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;3kVA;10In.W;7In.D;12In.
70209168
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;3kVA;10In.W;7In.D;12In. 70209168
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.

Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage

  • Encapsulation construction
  • UL class 180 °C insulation system, 115 °C temperature rise under full load
  • Available in cold rolled steel painted or stainless steel enclosures
  • NEMA 3R outdoor enclosures standard
    Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
HS5F3AS
Industrial Transformers HS5F3AS
Industrial Transformers P240/480V S120/240V 3KV

Industrial Transformers P240/480V S120/240V 3KV

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Transformers
Product Number 70209168 HS5F3AS
Product Name Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;3kVA;10In.W;7In.D;12In. Industrial Transformers
Transformer Type Encapsulated Transformers; Isolation
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 240 to 480 volts
Output Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
Cooling Method Fan cooling Natural cooling
Mounting Movable
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-223 LPD8035V-223MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details