Emerson SolaHD Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;1kVA;6In.W;5In.D;10In.H HS1F1BS

Description
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Datasheet
Description
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;1kVA;6In.W;5In.D;10In.H - 70209173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;1kVA;6In.W;5In.D;10In.H
70209173
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;1kVA;6In.W;5In.D;10In.H 70209173
Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage Encapsulation construction UL class 180 °C insulation system, 115 °C temperature rise under full load Available in cold rolled steel painted or stainless steel enclosures NEMA 3R outdoor enclosures standard Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.

Transformer, 60 Hz Operating Frequency, 240⁄480 V (Primary), 120⁄240 V (Secondary) Voltage

  • Encapsulation construction
  • UL class 180 °C insulation system, 115 °C temperature rise under full load
  • Available in cold rolled steel painted or stainless steel enclosures
  • NEMA 3R outdoor enclosures standard
    Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
HS1F1BS
Industrial Transformers HS1F1BS
Industrial Transformers Rolled Steel 1 kVA P240x480V, S120/204V

Industrial Transformers Rolled Steel 1 kVA P240x480V, S120/204V

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Transformers
Product Number 70209173 HS1F1BS
Product Name Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;1kVA;6In.W;5In.D;10In.H Industrial Transformers
Transformer Type Encapsulated Transformers; Isolation
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 240 to 480 volts
Output Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH275-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details