Emerson SolaHD Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;0.25kVA;4In.W;8In.H HS1B250

Description
General Purpose Transformer, 60 Hz Operating Frequency, 4 in. Width UL Listed, CSA Certified Single phase. 120⁄240 V secondary voltage.
Datasheet
Description
General Purpose Transformer, 60 Hz Operating Frequency, 4 in. Width UL Listed, CSA Certified Single phase. 120⁄240 V secondary voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;0.25kVA;4In.W;8In.H - 70209176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;0.25kVA;4In.W;8In.H
70209176
Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;0.25kVA;4In.W;8In.H 70209176
General Purpose Transformer, 60 Hz Operating Frequency, 4 in. Width UL Listed, CSA Certified Single phase. 120⁄240 V secondary voltage.

General Purpose Transformer, 60 Hz Operating Frequency, 4 in. Width

  • UL Listed, CSA Certified
    Single phase. 120⁄240 V secondary voltage.
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
HS1B250
Industrial Transformers HS1B250
Industrial Transformers 0.250KVA 240X 480-120/240

Industrial Transformers 0.250KVA 240X 480-120/240

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Transformers
Product Number 70209176 HS1B250
Product Name Transformer;Single Phase;Pri:240x480V, Sec:120/240V;60Hz;0.25kVA;4In.W;8In.H Industrial Transformers
Transformer Type Isolation
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 240 to 480 volts
Output Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH118-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Transformers - Power Transformers - 166J5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 5 VA
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F48-050-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers