O-Z/Gedney 5 In Cab Cmpd Bshg Oz Gedney HRK500

Description
5 IN CAB CMPD BSHG
Description
5 IN CAB CMPD BSHG

Suppliers

Company
Product
Description
Supplier Links
5 In Cab Cmpd Bshg Oz Gedney - 16J6991 - Newark, An Avnet Company
Chicago, IL, United States
5 In Cab Cmpd Bshg Oz Gedney
16J6991
5 In Cab Cmpd Bshg Oz Gedney 16J6991
5 IN CAB CMPD BSHG

5 IN CAB CMPD BSHG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J6991
Product Name 5 In Cab Cmpd Bshg Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details