O-Z/GEDNEY
HRE200 -- 2 IN CAB CMPD BSHG OZ GEDNEY
O-Z/Gedney
2 In Cab Cmpd Bshg Oz Gedney
HRE200
Description
2 IN CAB CMPD BSHG
Description
2 IN CAB CMPD BSHG
Suppliers
2 In Cab Cmpd Bshg Oz Gedney
16J6976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J6976 |
|
Product Name
|
2 In Cab Cmpd Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details