O-Z/GEDNEY
HBLG4122 -- 4 IN HDG INSUL GNDG BSHG OZ GEDNEY
O-Z/Gedney
4 In Hdg Insul Gndg Bshg Oz Gedney
HBLG4122
Description
4 IN HDG INSUL GNDG BSHG
Description
4 IN HDG INSUL GNDG BSHG
Suppliers
4 In Hdg Insul Gndg Bshg Oz Gedney
16J6853
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J6853 |
|
Product Name
|
4 In Hdg Insul Gndg Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers