O-Z/GEDNEY
HBLG3122 -- 3 IN HDG INSUL GNDG BSHG OZ GEDNEY
O-Z/Gedney
3 In Hdg Insul Gndg Bshg Oz Gedney
HBLG3122
Description
3 IN HDG INSUL GNDG BSHG
Description
3 IN HDG INSUL GNDG BSHG
Suppliers
3 In Hdg Insul Gndg Bshg Oz Gedney
16J6845
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J6845 |
|
Product Name
|
3 In Hdg Insul Gndg Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers