O-Z/Gedney Explosionproof Conduit Outlet Box GUJC-100CS

Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 17 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 17 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUJC-100CS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUJC-100CS
Explosionproof Conduit Outlet Box GUJC-100CS
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 17 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2, FM APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • OVERLAPPING THREADED COVER TYPE
  • 17 CU INCH CAPACITY
  • C STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • WITH GROUND SCREW/LUG
  • GUJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUJC-100CS
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details