O-Z/Gedney Explosionproof Conduit Outlet Box GUEB7-100AN4

Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL SCREW COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) 3.38 INCH COVER OPENING DIAMETER APPLICABLE STANDARD NEC SIZE 4-5/8 INCH L X 3-1/2 INCH H GUEB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL SCREW COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) 3.38 INCH COVER OPENING DIAMETER APPLICABLE STANDARD NEC SIZE 4-5/8 INCH L X 3-1/2 INCH H GUEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUEB7-100AN4 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUEB7-100AN4
Explosionproof Conduit Outlet Box GUEB7-100AN4
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL SCREW COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) 3.38 INCH COVER OPENING DIAMETER APPLICABLE STANDARD NEC SIZE 4-5/8 INCH L X 3-1/2 INCH H GUEB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1 INCH HUB SIZE
  • 7 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • SCREW COVER TYPE
  • 29 CU INCH CAPACITY
  • 4 PLUG(S)
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLICABLE STANDARD NEC
  • SIZE 4-5/8 INCH L X 3-1/2 INCH H
  • GUEB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUEB7-100AN4
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details