Appleton Electric Explosionproof Junction Box GUBBM3A

Description
12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.56 INCH WALL THICKNESS 9.88 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet
Description
12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.56 INCH WALL THICKNESS 9.88 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBM3A - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBM3A
Explosionproof Junction Box GUBBM3A
12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.56 INCH WALL THICKNESS 9.88 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
  • 12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • LUG MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • ALUMINUM BODY MATERIAL
  • ALUMINUM/GLASS COVER MATERIAL
  • 0.56 INCH WALL THICKNESS
  • 9.88 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B)
  • GUBBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBM3A
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers