Appleton Electric Explosionproof Junction Box GUBBM1A

Description
7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 5.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet
Description
7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 5.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBM1A - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBM1A
Explosionproof Junction Box GUBBM1A
7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 5.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
  • 7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • LUG MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • ALUMINUM BODY MATERIAL
  • ALUMINUM/GLASS COVER MATERIAL
  • 0.44 INCH WALL THICKNESS
  • 5.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B)
  • GUBBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBM1A
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Material Aluminum
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details