Appleton Electric Explosionproof Junction Box GUBBD317

Description
12 INCH L X 14.38 INCH W X 25.31 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 23.06 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet
Description
12 INCH L X 14.38 INCH W X 25.31 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 23.06 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBD317 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBD317
Explosionproof Junction Box GUBBD317
12 INCH L X 14.38 INCH W X 25.31 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 23.06 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
  • 12 INCH L X 14.38 INCH W X 25.31 INCH D OVERALL SIZE
  • 11.38 INCH L X 11.38 INCH W X 23.06 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • DOME COVER TYPE
  • MALLEABLE IRON BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH
  • 9.69 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • APPLETON[R] BRAND
  • GUBBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBD317
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
Depth 3.86 inch (98 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details