Appleton Electric Explosionproof Junction Box GUBBD312

Description
12 INCH L X 14.38 INCH W X 19.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 17.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet
Description
12 INCH L X 14.38 INCH W X 19.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 17.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBD312 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBD312
Explosionproof Junction Box GUBBD312
12 INCH L X 14.38 INCH W X 19.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 17.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
  • 12 INCH L X 14.38 INCH W X 19.81 INCH D OVERALL SIZE
  • 11.38 INCH L X 11.38 INCH W X 17.56 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • DOME COVER TYPE
  • MALLEABLE IRON BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH
  • 9.69 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • APPLETON[R] BRAND
  • GUBBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBD312
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Material Aluminum
View Details
Junction Boxes - 1832839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.07 inch (205 mm)
Width 4.41 inch (112 mm)
Depth 10.04 inch (255 mm)
View Details