Appleton Electric Explosionproof Junction Box GUBBD212

Description
10 INCH L X 10.25 INCH W X 18.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 16.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet
Description
10 INCH L X 10.25 INCH W X 18.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 16.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBD212 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBD212
Explosionproof Junction Box GUBBD212
10 INCH L X 10.25 INCH W X 18.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 16.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
  • 10 INCH L X 10.25 INCH W X 18.19 INCH D OVERALL SIZE
  • 9.56 INCH L X 7.56 INCH W X 16.75 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • DOME COVER TYPE
  • MALLEABLE IRON BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH
  • 7.19 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • APPLETON[R] BRAND
  • GUBBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBD212
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALM6 - Hammond Manufacturing Company Inc.
Specs
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Material PA-reinforced
View Details