Appleton Electric Explosionproof Junction Box GUBB-33-A

Description
12 INCH L X 12 INCH W X 7-7/8 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS 9.81 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
Datasheet
Description
12 INCH L X 12 INCH W X 7-7/8 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS 9.81 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBB-33-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBB-33-A
Explosionproof Junction Box GUBB-33-A
12 INCH L X 12 INCH W X 7-7/8 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS 9.81 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
  • 12 INCH L X 12 INCH W X 7-7/8 INCH D OVERALL SIZE
  • 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • ALUMINUM COVER MATERIAL
  • 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS
  • 9.81 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B)
  • GUBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBB-33-A
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
Depth 22.64 inch (575 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers