Appleton Electric Explosionproof Junction Box GUBB-22

Description
10 INCH L X 8 INCH W X 6-9/16 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MALLEABLE IRON BODY MATERIAL ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
Datasheet
Description
10 INCH L X 8 INCH W X 6-9/16 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MALLEABLE IRON BODY MATERIAL ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBB-22 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBB-22
Explosionproof Junction Box GUBB-22
10 INCH L X 8 INCH W X 6-9/16 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MALLEABLE IRON BODY MATERIAL ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBB MODEL
  • 10 INCH L X 8 INCH W X 6-9/16 INCH D OVERALL SIZE
  • 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MALLEABLE IRON BODY MATERIAL
  • ALUMINUM COVER MATERIAL
  • 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS
  • 7.19 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B)
  • GUBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBB-22
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Material Aluminum
View Details
Wall Boxes - 1833493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Galvanised steel
View Details