O-Z/Gedney Explosionproof Conduit Outlet Box GUAX-125CS

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 30 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 30 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAX-125CS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAX-125CS
Explosionproof Conduit Outlet Box GUAX-125CS
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 30 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886, CSA C22.2, FM APPROVAL
  • NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 30 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-3/4 INCH COVER OPENING DIAMETER
  • WITH GROUND SCREW/LUG, O RING GASKET
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAX-125CS
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details