O-Z/Gedney Explosionproof Conduit Outlet Box GUAE-50

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.5 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAE MODEL
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.5 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAE-50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAE-50
Explosionproof Conduit Outlet Box GUAE-50
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.5 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAE MODEL
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 13.5 CU INCH CAPACITY
  • E STYLE
  • DEAD END HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • INCLUDES O-RING GASKET
  • APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GUAE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAE-50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details