Appleton Electric Explosionproof Conduit Outlet Box GRUSE50

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES UNION HUB APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRUSE MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES UNION HUB APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRUSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRUSE50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRUSE50
Explosionproof Conduit Outlet Box GRUSE50
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES UNION HUB APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRUSE MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • (3) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.25 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • INCLUDES UNION HUB
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GRUSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRUSE50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details