ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
ROUND SHAPE
1/2 INCH HUB SIZE
3 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
EXTERNALLY THREADED COVER TYPE
18 CUBIC INCH CAPACITY
T STYLE
(3) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3.38 INCH COVER OPENING DIAMETER
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
INCLUDES GROUNDING SCREW, O-RING, COVER
APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA
GR MODEL
Appleton Electric
Galco Industrial Electronics
Done
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
ROUND SHAPE
1/2 INCH HUB SIZE
3 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
EXTERNALLY THREADED COVER TYPE
18 CUBIC INCH CAPACITY
T STYLE
(3) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3.38 INCH COVER OPENING DIAMETER
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
INCLUDES GROUNDING SCREW, O-RING, COVER
APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA
GR MODEL
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
ROUND SHAPE
1/2 INCH HUB SIZE
3 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
EXTERNALLY THREADED COVER TYPE
18 CUBIC INCH CAPACITY
T STYLE
(3) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3.38 INCH COVER OPENING DIAMETER
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
INCLUDES GROUNDING SCREW, O-RING, COVER
APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA
GR MODEL
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
ROUND SHAPE
1/2 INCH HUB SIZE
3 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE