Appleton Electric Explosionproof Conduit Outlet Box GRSS75

Description
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CUBIC INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GRSS MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CUBIC INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSS75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRSS75
Explosionproof Conduit Outlet Box GRSS75
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CUBIC INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GRSS MODEL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 3/4 INCH HUB SIZE
  • 7 HUB(S)
  • UL 886/1203, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 29 CUBIC INCH CAPACITY
  • 4 PLUG(S)
  • (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
  • INCLUDES GROUNDING SCREW, O-RING, COVER
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRSS75
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details