O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRK-350

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE GRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE GRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRK-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRK-350
Rigid/EMT Conduit Cabinet Sealing Bushing GRK-350
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE GRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 5 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • GRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRK-350
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details