O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRK-200

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE GRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE GRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRK-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRK-200
Rigid/EMT Conduit Cabinet Sealing Bushing GRK-200
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE GRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 3-1/8 INCH DIAMETER
  • 2 INCH CONDUIT SIZE
  • GRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRK-200
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details