Appleton Electric Explosionproof Conduit Outlet Box GRFC75M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRFC75M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRFC75M
Explosionproof Conduit Outlet Box GRFC75M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • FLANGED MOUNTING
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRFC75M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details