Appleton Electric Explosionproof Conduit Outlet Box GRFC100M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRFC100M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRFC100M
Explosionproof Conduit Outlet Box GRFC100M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) FLANGED MOUNTING CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRF MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • FLANGED MOUNTING
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRFC100M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details