Appleton Electric Explosionproof Conduit Outlet Box GRFC-75LC

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 1203, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3-3/8 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW APPLICATION SUSPEND INDUSTRIAL HID, FLUORESCENT AND INCANDESCENT FIXTURE GRF MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 1203, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3-3/8 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW APPLICATION SUSPEND INDUSTRIAL HID, FLUORESCENT AND INCANDESCENT FIXTURE GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRFC-75LC - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRFC-75LC
Explosionproof Conduit Outlet Box GRFC-75LC
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 1203, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3-3/8 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW APPLICATION SUSPEND INDUSTRIAL HID, FLUORESCENT AND INCANDESCENT FIXTURE GRF MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 1203, CSA APPROVAL
  • FLANGED MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-3/8 INCH COVER OPENING DIAMETER
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
  • INCLUDES GROUNDING SCREW
  • APPLICATION SUSPEND INDUSTRIAL HID, FLUORESCENT AND INCANDESCENT FIXTURE
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRFC-75LC
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details