Appleton Electric Explosionproof Conduit Outlet Box GRE50-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CU INCH CAPACITY C STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CU INCH CAPACITY C STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRE50-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRE50-A
Explosionproof Conduit Outlet Box GRE50-A
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CU INCH CAPACITY C STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 18 CU INCH CAPACITY
  • C STYLE
  • DEAD END HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRE50-A
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details