O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-500

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-500
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-500
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
  • 2-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 6-7/8 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-500
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details