O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-400

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-400
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-400
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
  • 2-3/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 5-1/2 INCH DIAMETER
  • 4 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-400
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details