HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
2-1/8 INCH
RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
(1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE
CSA C22.2 APPROVAL
4-3/8 INCH DIAMETER
3 INCH CONDUIT SIZE
GRE MODEL
O-Z/Gedney
Done
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
2-1/8 INCH
RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
(1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE
CSA C22.2 APPROVAL
4-3/8 INCH DIAMETER
3 INCH CONDUIT SIZE
GRE MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
2-1/8 INCH
RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
(1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE
CSA C22.2 APPROVAL
4-3/8 INCH DIAMETER
3 INCH CONDUIT SIZE
GRE MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
2-1/8 INCH
RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON