Appleton Electric Explosionproof Conduit Outlet Box GRC125M

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 31 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.94 INCH COVER OPENING DIAMETER APPLICATION INDOOR/OUTDOOR, PULLING OF WIRES
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 31 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.94 INCH COVER OPENING DIAMETER APPLICATION INDOOR/OUTDOOR, PULLING OF WIRES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRC125M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRC125M
Explosionproof Conduit Outlet Box GRC125M
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 31 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.94 INCH COVER OPENING DIAMETER APPLICATION INDOOR/OUTDOOR, PULLING OF WIRES
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 31 CU INCH CAPACITY
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.94 INCH COVER OPENING DIAMETER
  • APPLICATION INDOOR/OUTDOOR, PULLING OF WIRES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRC125M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details