O-Z/GEDNEY
GPE200 -- 2 IN CBL SPRT CAB BSHG OZ GEDNEY
O-Z/Gedney
2 In Cbl Sprt Cab Bshg Oz Gedney
GPE200
Description
2 IN CBL SPRT CAB BSHG
Description
2 IN CBL SPRT CAB BSHG
Suppliers
2 In Cbl Sprt Cab Bshg Oz Gedney
16J6606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J6606 |
|
Product Name
|
2 In Cbl Sprt Cab Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details