O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GPE-150

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 1.2 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 1.2 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GPE-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GPE-150
Rigid/EMT Conduit Cabinet Sealing Bushing GPE-150
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 1.2 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 1-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • 1.2 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH CONDUIT SIZE
  • GPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GPE-150
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details