Emerson SolaHD POWER SUPPLY; MULTIPLE OUTPUT; 5V,15V,15V 25W; 3 X 5 GLT25

Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals
Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MULTIPLE OUTPUT; 5V,15V,15V 25W; 3 X 5 - 70211398 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MULTIPLE OUTPUT; 5V,15V,15V 25W; 3 X 5
70211398
POWER SUPPLY; MULTIPLE OUTPUT; 5V,15V,15V 25W; 3 X 5 70211398
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size.
Features:

  • Industry Standard Footprints
  • Universal Input
  • Full Power to 50°C
  • High Demonstrate MTBF
  • Automatic Overvoltage Protection
  • Overload Protection
  • Two Year Limited Warranty
  • EN61000-3-2 Compliance
  • Medical Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211398
Product Name POWER SUPPLY; MULTIPLE OUTPUT; 5V,15V,15V 25W; 3 X 5
Number of Outputs 3 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1203-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details