Emerson SolaHD POWER SUPPLY; SINGLE OUTPUT; INDUSTRIAL; 5V OUTPUT; 60W; 3 X 5 GLS62

Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals
Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; SINGLE OUTPUT; INDUSTRIAL; 5V OUTPUT; 60W; 3 X 5 - 70211430 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; SINGLE OUTPUT; INDUSTRIAL; 5V OUTPUT; 60W; 3 X 5
70211430
POWER SUPPLY; SINGLE OUTPUT; INDUSTRIAL; 5V OUTPUT; 60W; 3 X 5 70211430
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size.
Features:

  • Industry Standard Footprints
  • Universal Input
  • Full Power to 50°C
  • High Demonstrate MTBF
  • Automatic Overvoltage Protection
  • Overload Protection
  • Two Year Limited Warranty
  • EN61000-3-2 Compliance
  • Medical Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211430
Product Name POWER SUPPLY; SINGLE OUTPUT; INDUSTRIAL; 5V OUTPUT; 60W; 3 X 5
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10500-30-3u-27636 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARE2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details