Emerson SolaHD POWER SUPPLY; MULTIPLE OUTPUT; 24-28V OUTPUT; 150W; 4.25 X 8.5 GLS155

Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals
Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MULTIPLE OUTPUT; 24-28V OUTPUT; 150W; 4.25 X 8.5 - 70211451 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MULTIPLE OUTPUT; 24-28V OUTPUT; 150W; 4.25 X 8.5
70211451
POWER SUPPLY; MULTIPLE OUTPUT; 24-28V OUTPUT; 150W; 4.25 X 8.5 70211451
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size.
Features:

  • Industry Standard Footprints
  • Universal Input
  • Full Power to 50°C
  • High Demonstrate MTBF
  • Automatic Overvoltage Protection
  • Overload Protection
  • Two Year Limited Warranty
  • EN61000-3-2 Compliance
  • Medical Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211451
Product Name POWER SUPPLY; MULTIPLE OUTPUT; 24-28V OUTPUT; 150W; 4.25 X 8.5
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details