O-Z/Gedney Rigid/EMT Conduit Locknut GL-300

Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.25 INCH DIAMETER 3 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.44 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet
Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.25 INCH DIAMETER 3 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.44 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - GL-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
GL-300
Rigid/EMT Conduit Locknut GL-300
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.25 INCH DIAMETER 3 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.44 INCH USED ON RIGID CONDUIT/IMC GL MODEL
  • BONDING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 4.25 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • SCREWED DOWN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • HEIGHT 0.44 INCH
  • USED ON RIGID CONDUIT/IMC
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GL-300
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details