O-Z/Gedney Rigid/EMT Conduit Locknut GL-200

Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.13 INCH DIAMETER 2 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.25 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet
Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.13 INCH DIAMETER 2 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.25 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - GL-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
GL-200
Rigid/EMT Conduit Locknut GL-200
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.13 INCH DIAMETER 2 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.25 INCH USED ON RIGID CONDUIT/IMC GL MODEL
  • BONDING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3.13 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • SCREWED DOWN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • HEIGHT 0.25 INCH
  • USED ON RIGID CONDUIT/IMC
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GL-200
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details