GK50-N -- CONDUIT BODY GASKET
Appleton Electric
Conduit Body Gasket
GK50-N
Description
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
1/2 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
Description
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
1/2 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
Datasheet
Suppliers
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
1/2 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
- NEOPRENE MATERIAL
- UL 514A APPROVAL
- SCREW-ON COVER TYPE
- 1/2 INCH TRADE SIZE
- FORM 35 FORM TYPE
- UNILET[R] BRAND
- USED ON CONDUIT OUTLET BODY
- FORM 35 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GK50-N |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Reducer; Reducer
Size
0.7874 inch (20 mm)
Material
Brass
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details