Appleton Electric Grounding Bushing GIB-500L-4AC

Description
THREADED TYPE MALLEABLE IRON MATERIAL 1.25 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL 1.25 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-500L-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-500L-4AC
Grounding Bushing GIB-500L-4AC
THREADED TYPE MALLEABLE IRON MATERIAL 1.25 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • 1.25 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 6.06 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • LAY-IN-LUG[TM] BRAND
  • FINISH ZINC PLATED
  • APPLICABLE STANDARD NEMA FB-1
  • GIB-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-500L-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details