Appleton Electric Grounding Bushing GIB-500L-25AC

Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.25 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
Datasheet
Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.25 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-500L-25AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-500L-25AC
Grounding Bushing GIB-500L-25AC
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.25 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 6.06 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
  • THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1.25 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 AWG TO 250 KCMIL STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 6.06 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • SERIES GIB-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-500L-25AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details