Appleton Electric Grounding Bushing GIB-400LS-25AC

Description
THREADLESS, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-LS-AC MODEL
Datasheet
Description
THREADLESS, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-LS-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-400LS-25AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-400LS-25AC
Grounding Bushing GIB-400LS-25AC
THREADLESS, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-LS-AC MODEL
  • THREADLESS, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 1.06 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 AWG TO 250 KCMIL STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 5.19 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • SERIES GIB-LS-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-400LS-25AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details