Appleton Electric Grounding Bushing GIB-350L-20BC

Description
THREADED TYPE MALLEABLE IRON MATERIAL 1 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL 1 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-350L-20BC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-350L-20BC
Grounding Bushing GIB-350L-20BC
THREADED TYPE MALLEABLE IRON MATERIAL 1 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • 1 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 4.5 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, BRONZE LUG TYPE
  • LAY-IN-LUG[TM] BRAND
  • FINISH ZINC PLATED
  • APPLICABLE STANDARD NEMA FB-1
  • GIB-L-BC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-350L-20BC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details