Appleton Electric Grounding Bushing GIB-200LS-4AC

Description
ALUMINUM MATERIAL 3/4 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
Datasheet
Description
ALUMINUM MATERIAL 3/4 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-200LS-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-200LS-4AC
Grounding Bushing GIB-200LS-4AC
ALUMINUM MATERIAL 3/4 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
  • ALUMINUM MATERIAL
  • 3/4 INCH
  • THREADED RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2 13/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY IN LUG TYPE
  • APPLETON[R] BRAND
  • GIB-LS-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-200LS-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details