Appleton Electric High/Low Bay Fixture GHB41AL48

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598 APPROVAL PENDANT MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HX BALLAST TYPE 1 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE RUGGED ALZAK. ALUMINUM REFLECTOR TYPE NARROW, MEDIUM, WIDE DISTRIBUTION/BEAM SPREAD BAYMASTER[T], APPLETON. BRAND
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598 APPROVAL PENDANT MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HX BALLAST TYPE 1 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE RUGGED ALZAK. ALUMINUM REFLECTOR TYPE NARROW, MEDIUM, WIDE DISTRIBUTION/BEAM SPREAD BAYMASTER[T], APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - GHB41AL48 - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
GHB41AL48
High/Low Bay Fixture GHB41AL48
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598 APPROVAL PENDANT MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HX BALLAST TYPE 1 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE RUGGED ALZAK. ALUMINUM REFLECTOR TYPE NARROW, MEDIUM, WIDE DISTRIBUTION/BEAM SPREAD BAYMASTER[T], APPLETON. BRAND
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598 APPROVAL
  • PENDANT MOUNTING
  • CONSTANT WATTAGE AUTO TRANSFORMER, HX BALLAST TYPE
  • 1 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • RUGGED ALZAK. ALUMINUM REFLECTOR TYPE
  • NARROW, MEDIUM, WIDE DISTRIBUTION/BEAM SPREAD
  • BAYMASTER[T], APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GHB41AL48
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details