O-Z/Gedney Grounding Conduit Hub GH-75B

Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
Datasheet
Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Conduit Hub - GH-75B - O-Z/Gedney
St. Louis, MO, USA
Grounding Conduit Hub
GH-75B
Grounding Conduit Hub GH-75B
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
  • THREADED, 1 SCREW WIRE CONNECTOR TYPE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • UL 467 APPROVAL
  • GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION
  • CAST BRONZE BODY MATERIAL
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • SCREW MATERIAL BRASS
  • GH-B MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GH-75B
Product Name Grounding Conduit Hub
Fitting Type Grounding Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details