O-Z/Gedney Grounding Conduit Hub GH-125B

Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
Datasheet
Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Conduit Hub - GH-125B - O-Z/Gedney
St. Louis, MO, USA
Grounding Conduit Hub
GH-125B
Grounding Conduit Hub GH-125B
THREADED, 1 SCREW WIRE CONNECTOR TYPE 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION CAST BRONZE BODY MATERIAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL BRASS GH-B MODEL
  • THREADED, 1 SCREW WIRE CONNECTOR TYPE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • UL 467 APPROVAL
  • GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION
  • CAST BRONZE BODY MATERIAL
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • SCREW MATERIAL BRASS
  • GH-B MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GH-125B
Product Name Grounding Conduit Hub
Fitting Type Grounding Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details