Appleton Electric Conduit Body Gasket GASK852N

Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK852N - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK852N
Conduit Body Gasket GASK852N
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
  • NEOPRENE MATERIAL
  • UL E2527, CSA C22.2 APPROVAL
  • SCREW-ON COVER TYPE
  • 3/4 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GASK852N
Product Name Conduit Body Gasket
Fitting Type Conduit Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details