Appleton Electric Conduit Body Gasket GASK808N

Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 2-1/2 INCH/3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 2-1/2 INCH/3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK808N - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK808N
Conduit Body Gasket GASK808N
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 2-1/2 INCH/3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
  • NEOPRENE MATERIAL
  • UL E2527, CSA C22.2 APPROVAL
  • SCREW-ON COVER TYPE
  • 2-1/2 INCH/3 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GASK808N
Product Name Conduit Body Gasket
Fitting Type Conduit Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details